NEN-ISO 4180-1

Complete, filled transport packages - General rules for the compilation of performance test schedules - Part 1: General principles

inactive, Most Current
Organization: NEN
Publication Date: 1 March 1993
Status: inactive
Page Count: 14
ICS Code (Complete, filled transport packages): 55.180.40
scope:

This Standard establishes general rules to be used for the compilation of performance test schedules for complete, filled transport packages intended for use within any distribution system, whether transported by road, rail, sea, air or inland waterway, or by a combination of these modes of transport. This part states the general principles entailed in compiling test schedules. It also gives the factors to be considered in assessing the criteria of acceptance of such packages after they have been subjected to a package performance test schedule. ISO 4180-2 incorporates all the quantitative data necessary to establish test intensities and other quantitative features of test schedules. The two parts are intended to be read in conjunction with one another.

Document History

NEN-ISO 4180-1
March 1, 1993
Complete, filled transport packages - General rules for the compilation of performance test schedules - Part 1: General principles
This Standard establishes general rules to be used for the compilation of performance test schedules for complete, filled transport packages intended for use within any distribution system, whether...

References

Advertisement