NEN-EN-ISO 19285
Non-destructive testing of welds - Phased array ultrasonic testing (PAUT) - Acceptance levels
active, Most Current
| Organization: | NEN |
| Publication Date: | 1 September 2017 |
| Status: | active |
| Page Count: | 36 |
| ICS Code (Welded joints and welds): | 25.160.40 |
scope:
NEN-EN-ISO 19285 specifies acceptance levels for the phased array ultrasonic testing technique (PAUT) of full penetration welds in ferritic steels of minimum thickness of 6 mm which correspond to the quality levels of ISO 5817. These acceptance levels are applicable to indications classified in accordance with ISO 13588.
Document History
NEN-EN-ISO 19285
September 1, 2017
Non-destructive testing of welds - Phased array ultrasonic testing (PAUT) - Acceptance levels
NEN-EN-ISO 19285 specifies acceptance levels for the phased array ultrasonic testing technique (PAUT) of full penetration welds in ferritic steels of minimum thickness of 6 mm which correspond to the...