NEN-EN 4123
Aerospace series - Shank nuts, self-locking, in heat resisting nickel base alloy NI-PH2601 (Inconel 718), silver plated on thread - Classification: 1 550 MPa (at ambient temperature)/ 600 °C
inactive
| Organization: | NEN |
| Publication Date: | 1 March 2003 |
| Status: | inactive |
| Page Count: | 10 |
| ICS Code (Nuts): | 49.030.30 |
scope:
This standard specifies the charateristics of self-locking shank nuts in NI-PH2601, silver plated on thread, for aerospace applications. Classification: 1 550 MPa/600 °C.
Document History
January 1, 2006
Aerospace series - Shank nuts, self-locking, in heat resisting nickel base alloy NI-PH2601 (Inconel 718), silver plated on thread - Classification: 1 550 MPa (at ambient temperature)/600°C
This standard specifies the charateristics of self-locking shank nuts in NI-PH2601, silver plated on thread, for aerospace applications. Classification: 1 550 MPa/600 °C.
NEN-EN 4123
March 1, 2003
Aerospace series - Shank nuts, self-locking, in heat resisting nickel base alloy NI-PH2601 (Inconel 718), silver plated on thread - Classification: 1 550 MPa (at ambient temperature)/ 600 °C
This standard specifies the charateristics of self-locking shank nuts in NI-PH2601, silver plated on thread, for aerospace applications. Classification: 1 550 MPa/600 °C.