NEN - NVN-ENV-ISO 8041

Human response to vibration - Measuring instrumentation

inactive
Organization: NEN
Publication Date: 1 November 1997
Status: inactive
Page Count: 28
ICS Code (Vibration and shock with respect to human beings): 13.160
ICS Code (Safety of machinery): 13.110
scope:

This Standard specifies instrumentation for a method of measurement of vibration in a given frequency range, given in ISO 2631-1 for assessing the vibration as perceived by human beings. It applies to instrumentation for the measurement of hand-arm vibration and/or whole-body vibration. This Standard specifies electrical, vibration and environmental tests to verify compliance with the characteristics specified. It also determines the method for sensitivity calibration. The purpose of this standard is to ensure consistency and compatibility of results and reproducibility of measurements realized with different measuring instrumentation using this method of measurement. An instrument or an instrument collection may be realized which fulfils only the necessary requirements for measurement of hand-arm or whole-body vibrations under certain conditions, for example in the z direction, provided that the purpose is clearly stated and pertinent requirements of this Standard are fulfilled. In conjunction with spectral analysis, proper filter characteristics shall be applied.

Document History

April 1, 2001
Human response to vibration - Measuring instrumentation
A description is not available for this item.
November 1, 1997
Human response to vibration - Measuring instrumentation
This Standard specifies instrumentation for a method of measurement of vibration in a given frequency range, given in ISO 2631-1 for assessing the vibration as perceived by human beings. It applies...
NVN-ENV-ISO 8041
November 1, 1997
Human response to vibration - Measuring instrumentation
This Standard specifies instrumentation for a method of measurement of vibration in a given frequency range, given in ISO 2631-1 for assessing the vibration as perceived by human beings. It applies...

References

Advertisement