NEN-ISO 6624-4
Internal combustion engines - Piston rings - Part 4: Half keystone rings made of steel
inactive, Most Current
| Organization: | NEN |
| Publication Date: | 1 July 2005 |
| Status: | inactive |
| Page Count: | 30 |
| ICS Code (Engine block and internal components): | 43.060.10 |
scope:
This part of ISO 6624 specifies the essential dimensional features of half keystone rings made of steel, types HK and HKB, having diameters of from 38 mm up to and including 160 mm, used in reciprocating internal combustion piston engines.
Document History
NEN-ISO 6624-4
July 1, 2005
Internal combustion engines - Piston rings - Part 4: Half keystone rings made of steel
This part of ISO 6624 specifies the essential dimensional features of half keystone rings made of steel, types HK and HKB, having diameters of from 38 mm up to and including 160 mm, used in...