NEN-EN-ISO 8330

Rubber and plastics hoses and hose assemblies - Vocabulary

inactive
Organization: NEN
Publication Date: 1 September 2014
Status: inactive
Page Count: 57
ICS Code (Fluid systems and components for general use (Vocabularies)): 01.040.23
ICS Code (Hoses and hose assemblies): 23.040.70
scope:

NEN-EN-ISO 8330 defines terms used in the hose industry. This International Standard is divided into two subclauses, namely - 2.1: hose terms, and - 2.2: hose assembly terms. NOTE 1 The following hose terms can also be applied to hose assemblies: bend radius, bending, bending force, burst pressure, elongation, hydrostatic stability, hydrostatic stability test, impulse test, kinking, maximum working pressure, minimum bend radius, proof pressure, proof pressure test, reeling diameter ,test pressure, vacuum resistance, vacuum stability, vacuum test, working pressure, working temperature. Recommended terminology and limits for electrical resistance, according to construction, of rubber and plastics hoses and hose assemblies for International Standards and European Committee for Standardization (CEN) standards can be found in ISO 8031:2009, Annex A.

Document History

June 1, 2022
Rubber and plastics hoses and hose assemblies - Vocabulary
This document defines terms used in the hose industry. Recommended terminology for electrical conductivity and resistance of rubber and plastics hoses and hose assemblies can be found in ISO...
NEN-EN-ISO 8330
September 1, 2014
Rubber and plastics hoses and hose assemblies - Vocabulary
NEN-EN-ISO 8330 defines terms used in the hose industry. This International Standard is divided into two subclauses, namely - 2.1: hose terms, and - 2.2: hose assembly terms. NOTE 1 The following...
April 1, 2008
Rubber and plastics hoses and hose assemblies - Vocabulary
This International Standard defines terms used in the hose industry. The terms are listed alphabetically in English. When a term has one or more synonyms, the synonymous term(s) follow the preferred...
April 1, 2000
Rubber and plastics hoses and hose assemblies - Vocabulary
Defines terms used in the hose industry. the terms are listed alphabetically in English.

References

Advertisement