NEN-EN 720-1
Transportable gas cylinders - Gases and gas mixtures - Part 1: Properties of pure gases
active, Most Current
| Organization: | NEN |
| Publication Date: | 1 May 1999 |
| Status: | active |
| Page Count: | 17 |
| ICS Code (Gaseous fuels): | 75.160.30 |
| ICS Code (Gases for industrial application): | 71.100.20 |
| ICS Code (Gas cylinders): | 23.020.35 |
scope:
The purpose of this part of EN 720 is to define the properties of gases on the basis of four main physical-chemical criteria, i.e. fire potential, toxicity, state of gas and corrosiveness for the purpose of the selection of suitable valve outlets.
Document History
NEN-EN 720-1
May 1, 1999
Transportable gas cylinders - Gases and gas mixtures - Part 1: Properties of pure gases
The purpose of this part of EN 720 is to define the properties of gases on the basis of four main physical-chemical criteria, i.e. fire potential, toxicity, state of gas and corrosiveness for the...
September 1, 1995
Transportable gas cylinders - Classification of gases and gas mixtures - Part 1: Gases and gas mixtures - Properties of gases
The purpose of this part of EN 720 is to define the properties of gases on the basis of four main physical-chemical criteria, i.e. fire potential, toxicity, state of gas and corrosiveness for the...