NEN - NPR-ISO/IEC TR 15938-8
Information technology - Multimedia content description interface - Part 8: Extraction and use of MPEG-7 descriptions
| Organization: | NEN |
| Publication Date: | 1 March 2003 |
| Status: | active |
| Page Count: | 218 |
| ICS Code (Coding of audio, video, multimedia and hypermedia information): | 35.040.40 |
scope:
This International Standard specifies a metadata system for describing multimedia content. This document gives examples of extraction and use of descriptions using Description Schemes, Descriptors, and datatypes specified in ISO/IEC 15938. The following set of subclauses are provided for each description tool, where optional subclauses are indicated as (optional): - Informative examples (optional): provides informative examples that illustrate the instantiation of the description tool in creating descriptions. - Extraction (optional): provides informative examples that illustrate the extraction of descriptions from multimedia content. - Use (optional): provides informative examples that illustrate the use of descriptions.
Document History