NEN-ISO 29464

Cleaning equipment for air and other gases - Terminology

inactive
Organization: NEN
Publication Date: 1 September 2011
Status: inactive
Page Count: 32
ICS Code (Construction materials and building (Vocabularies)): 01.040.91
ICS Code (Ventilation and air-conditioning systems): 91.140.30
scope:

This International Standard complements existing standards within the scope of TC142. It is applicable to both particulate and gas phase air filters and cleaners used for the general ventilation of inhabited enclosed spaces. Air inlet filters for static or seaborne rotary machines are (will be) included. It does not apply to cabin filters for road vehicles or air inlet filters for mobile internal combustion engines, for which separate arrangements exist. Dust separators for the purpose of air pollution control are also excluded. This International Standard establishes a terminology for the air filtration industry and comprises terms and definitions together with, in some cases, symbols and units.

Document History

September 1, 2017
Cleaning of air and other gases - Terminology
NEN-ISO 29464 establishes a terminology for the air filtration industry and comprises terms and definitions only. This document is applicable to particulate and gas phase air filters and air cleaners...
NEN-ISO 29464
September 1, 2011
Cleaning equipment for air and other gases - Terminology
This International Standard complements existing standards within the scope of TC142. It is applicable to both particulate and gas phase air filters and cleaners used for the general ventilation of...
Advertisement