NEN-ISO/IEC 15444-12
Information technology - JPEG 2000 image coding system - Part 12: ISO base media file format
| Organization: | NEN |
| Publication Date: | 1 July 2012 |
| Status: | inactive |
| Page Count: | 192 |
| ICS Code (Coding of graphical and photographical information): | 35.040.30 |
scope:
This part of ISO/IEC 15444 specifies the ISO base media file format, which is a general format forming the basis for a number of other more specific file formats. This format contains the timing, structure, and media information for timed sequences of media data, such as audio-visual presentations. This part of ISO/IEC 15444 is applicable to JPEG 2000, but its technical content is identical to that of ISO/IEC 14496-12, which is applicable to MPEG-4.
Document History