NEN-ISO/IEC 16449

Information technology - 80 mm DVD - Read-only disk

active, Most Current
Organization: NEN
Publication Date: 1 May 2002
Status: active
Page Count: 84
ICS Code (Optical storage devices): 35.220.30
scope:

Specifies the mechanical, physical and optical characteristics of a 80 mm, read-only disk to enable the interchange of such disk. It specifies the quality of the recorded signals, the format of the data and the recording method, thereby allowing for information interchange by means of such disk. This disk is identified as DVD-Read-Only Disk.

Document History

NEN-ISO/IEC 16449
May 1, 2002
Information technology - 80 mm DVD - Read-only disk
Specifies the mechanical, physical and optical characteristics of a 80 mm, read-only disk to enable the interchange of such disk. It specifies the quality of the recorded signals, the format of the...
July 1, 1999
Information technology - 80 mm DVD - Read-only disk
Specifies the mechanical, physical and optical characteristics of a 80 mm, read-only optical disk to enable the interchange of such disks. It specifies the quality of the recorded signals, the format...
Advertisement