NEN-ISO 6469-3

Electric road vehicles - Safety specifications - Part 3: Protection of persons against electric hazards

inactive
Organization: NEN
Publication Date: 1 December 2001
Status: inactive
Page Count: 22
ICS Code (Electric road vehicles): 43.120
scope:

This part of ISO 6469 specifies requirements for the protection of persons against electrical hazards on exclusively battery-powered electric road vehicles (passenger cars and light commercial vehicles) when the vehicles are not connected to an external power supply. It is applicable only if the maximum working voltage of an on-board electrical circuit is lower than 1000 V a.c., or 1500 V d.c. or lower, according to national standards or regulations (e.g. for qualification of service personnel). It does not necessarily apply to assembly, maintenance and repair of these vehicles.

Document History

November 1, 2021
Electrically propelled road vehicles - Safety specifications - Part 3: Electrical safety
This document specifies electrical safety requirements for voltage class B electric circuits of electric propulsion systems and conductively connected auxiliary electric systems of electrically...
March 1, 2020
Electrically propelled road vehicles - Safety specifications - Part 3: Electrical safety- Amendment 1: Withstand voltage test for electric power sources
A description is not available for this item.
October 1, 2018
Electrically propelled road vehicles - Safety specifications - Part 3: Electrical safety
This document specifies electrical safety requirements for voltage class B electric circuits of electric propulsion systems and conductively connected auxiliary electric systems of electrically...
September 1, 2015
Electrically propelled road vehicles - Safety specifications - Part 3: Protection of persons against electric shock
NEN-ISO 6469-3 specifies requirements for the electric propulsion systems and conductively connected auxiliary electric systems, if any, of electrically propelled road vehicles for the protection of...
July 1, 2005
Electric road vehicles - Safety specifications - Part 3: Protection of persons against electric hazards
A description is not available for this item.
NEN-ISO 6469-3
December 1, 2001
Electric road vehicles - Safety specifications - Part 3: Protection of persons against electric hazards
This part of ISO 6469 specifies requirements for the protection of persons against electrical hazards on exclusively battery-powered electric road vehicles (passenger cars and light commercial...
Advertisement