NEN-ISO 11452-5

Road vehicles - Component test methods for electrical disturbances from narrowband radiatedelectromagnetic energy - Part 5: Stripline

active, Most Current
Organization: NEN
Publication Date: 1 May 2002
Status: active
Page Count: 22
ICS Code (Immunity): 33.100.20
ICS Code (Electrical and electronic equipment): 43.040.10
scope:

This part of ISO 11452 specifies stripline tests for determining the immunity of electronic components of passenger cars and commercial vehicles to electrical disturbances from narrowband electromagnetic energy, regardless of the vehicle propulsion system (e.g. spark-ignition engine, diesel engine, electric motor). To perform such tests, the equipment harness is exposed to a disturbance field. This technique is limited to equipment harnesses, which have a maximum diameter of one-third the stripline height or less. The electromagnetic disturbances considered are limited to continuous narrowband electromagnetic fields.

Document History

NEN-ISO 11452-5
May 1, 2002
Road vehicles - Component test methods for electrical disturbances from narrowband radiatedelectromagnetic energy - Part 5: Stripline
This part of ISO 11452 specifies stripline tests for determining the immunity of electronic components of passenger cars and commercial vehicles to electrical disturbances from narrowband...
January 1, 1996
Road vehicles - Electrical disturbances by narrowband radiated electromagnetic energy - Component test methods - Part 5: Stripline
Specifies tests for electromagnetic immunity of electronic components for passenger cars and commercial vehicles regardless of the propulsion system (e.g. spark-ignition engine, diesel engine,...
Advertisement