NEN - NPR-IEC/TS 60034-18-41

Rotating electrical machines - Part 18-41: Qualification and type tests for Type I electrical insulation systems used in rotating electrical machines fed from voltage converters

inactive, Most Current
Organization: NEN
Publication Date: 1 November 2006
Status: inactive
Page Count: 80
ICS Code (Insulation systems): 29.080.30
ICS Code (Rotating machinery): 29.160
scope:

This Technical Specification defines criteria for assessing the insulation system of stator/rotor windings which are subjected to pulse width modulation (PWM) drives. This Technical Specification applies to stator/rotor windings of single or polyphase AC machines with insulation systems for converter operation. It describes qualification and type tests on representative samples or on complete machines which verify fitness for operation with voltage source converters. This specification does not apply to - rotating machines which are only started by converters; - rotating electrical machines with rated voltage < 300 V r.m.s.; - electrical equipment and systems for traction.

Document History

NPR-IEC/TS 60034-18-41
November 1, 2006
Rotating electrical machines - Part 18-41: Qualification and type tests for Type I electrical insulation systems used in rotating electrical machines fed from voltage converters
This Technical Specification defines criteria for assessing the insulation system of stator/rotor windings which are subjected to pulse width modulation (PWM) drives. This Technical Specification...
Advertisement