NEN-EN-ISO 898-6

Mechanical properties of fasteners - Part 6: Nuts with specified proof load values - Fine pitch thread

active, Most Current
Organization: NEN
Publication Date: 1 December 1995
Status: active
Page Count: 18
ICS Code (Nuts): 21.060.20
scope:

This part of ISO 898 specifies the mechanical properties of nuts with specified proof load values: - with nominal thread diameters,d, from 8 mm up and including 39 mm; - of triangular ISO thread and with diameters and pitchers according to ISO 68 and ISO 262 (fine pitch thread); - with thread tolerances 6H according to ISO 965-1 and 965-2; with specific mechanical requirements; - with widths across flats as specified in ISO 272 or equivalent; - with nominal heights greater than or equal to 0,5 D; - made of carbon or alloy steel.

Document History

January 1, 2010
Mechanical properties of fasteners made of carbon steel and alloy steel - Part 6: Nuts with specified proof load values - Fine pitch thread
This part of ISO 898 specifies mechanical and physical properties of nuts with fine pitch thread made of carbon steel and alloy steel when tested at an ambient temperature range of 10 °C to 35 °C....
NEN-EN-ISO 898-6
December 1, 1995
Mechanical properties of fasteners - Part 6: Nuts with specified proof load values - Fine pitch thread
This part of ISO 898 specifies the mechanical properties of nuts with specified proof load values: - with nominal thread diameters,d, from 8 mm up and including 39 mm; - of triangular ISO thread and...
Advertisement