NEN - NPR-ISO/IEC TR 13066-3
Information technology - Interoperability with Assistive Technology (AT) - Part 3: IAccessible2 accessibility application programming interface (API)
| Organization: | NEN |
| Publication Date: | 1 September 2012 |
| Status: | active |
| Page Count: | 32 |
| ICS Code (IT terminal and other peripheral equipment): | 35.180 |
| ICS Code (Other standards related to aids for disabled and handicapped people): | 11.180.99 |
scope:
1 Scope This part of ISO/IEC 13066 provides an overview to the structure and terminology of the IAccessible2 accessibility API. It provides: - a description of the overall architecture and terminology of the API; - further introductory explanations regarding the content and use of the API beyond those found in Annex A of ISO/IEC 13066-1; - an overview of the main properties, including: - of user interface elements, - of how to get and set focus, - of communication mechanisms in the API; - a discussion of design considerations for the API (e.g. pointers to external sources of information on accessibility guidance related to using the API); - information on extending the API (and where this is appropriate); - an introduction to the programming interface of the API (including pointers to external sources of information). It provides this information as an introduction to the IAccessible2 API to assist: - IT system level developers who create custom controls and/or interface to them; - AT developers involved in programming "hardware to software" and "software to software" interactions.
Document History