NEN-ISO/IEC 15426-1

Information technology - Automatic identification and data capture techniques - Bar code verifier conformance specification - Part 1: Linear symbols

active, Most Current
Organization: NEN
Publication Date: 1 June 2006
Status: active
Page Count: 21
ICS Code (Automatic identification and data capture techniques): 35.040.50
scope:

This part of ISO/IEC 15426 defines test methods and minimum accuracy criteria for verifiers using the methodology of ISO/IEC 15416 for linear bar code symbols, and specifies reference calibration standards against which these should be tested. This part of ISO/IEC 15426 provides for testing of representative samples of the equipment.

Document History

NEN-ISO/IEC 15426-1
June 1, 2006
Information technology - Automatic identification and data capture techniques - Bar code verifier conformance specification - Part 1: Linear symbols
This part of ISO/IEC 15426 defines test methods and minimum accuracy criteria for verifiers using the methodology of ISO/IEC 15416 for linear bar code symbols, and specifies reference calibration...
Advertisement