NEN-ISO 7816-1
Automatic data processing - Identification cards - Integrated circuit(s) with contacts - Part 1: Physical characteristics
| Organization: | NEN |
| Publication Date: | 1 October 1989 |
| Status: | inactive |
| Page Count: | 1 |
| ICS Code (Identification cards. Chip cards. Biometrics): | 35.240.15 |
scope:
This part of ISO specifies the physical characteristics of integrated circuit(s) cards with contacts. It applies to identification cards of the ID-1 card type which may include embossing and/or a magnetic stripe as specified in ISO 7811 parts 1 to 5. This part of ISO 7816 applies to cards which have physical interface with elecrical contacts. It does not, however, define the nature, number and position of the integrated circuits in the cards.
Document History