NEN-ISO 26428-11

Digital cinema (D-cinema) distribution master - Part 11: Additional frame rates

active, Most Current
Organization: NEN
Publication Date: 1 December 2011
Status: active
Page Count: 14
ICS Code (Other standards related to cinematography): 37.060.99
ICS Code (Coding of audio, video, multimedia and hypermedia information): 35.040.40
scope:

This standard defines additional frame rates for D-Cinema that are in addition to the primary frame rates of 24 and 48 frames per second. These additional frame rates are defined to ensure that the artistic intent of the content producer can be maintained at the point of delivery. All other parameters defined by SMPTE 428-1, D-Cinema Distribution Master (DCDM) - Image Characteristics, remain as specified. This document is part of a suite of SMPTE engineering documents. This part defines the image characteristics of the additional frame rates individually at 25, 30, 50 and 60 frames per second, and also defines the resulting audio samples per edit unit. Other parts will define further provisions to support the additional frame rates defined by this standard.

Document History

NEN-ISO 26428-11
December 1, 2011
Digital cinema (D-cinema) distribution master - Part 11: Additional frame rates
This standard defines additional frame rates for D-Cinema that are in addition to the primary frame rates of 24 and 48 frames per second. These additional frame rates are defined to ensure that the...
Advertisement