NEN-ISO 12151-5
Connections for hydraulic fluid power and general use - Hose fittings - Part 5: Hose fittings with ISO 8434-2 37° flared ends
| Organization: | NEN |
| Publication Date: | 1 July 2007 |
| Status: | active |
| Page Count: | 21 |
| ICS Code (Hoses and hose assemblies): | 23.040.70 |
| ICS Code (Piping and couplings): | 23.100.40 |
scope:
This part of ISO 12151 specifies the general and dimensional requirements for the design and performance of 37° flared hose fittings in accordance with ISO 8434-2, made of carbon steel, for nominal hose sizes of 6,3 mm through 51 mm inclusive in accordance with ISO 4397. These hose fittings (see Figure 1 for a typical example) are for use in hydraulic fluid power systems with hose that meets the requirements of the respective hose standards and in general applications with suitable hose.
Document History