NEN-ISO 26909

Springs - Vocabulary

inactive, Most Current
Organization: NEN
Publication Date: 1 July 2009
Status: inactive
Page Count: 96
ICS Code (Mechanical systems and components for general use (Vocabularies)): 01.040.21
ICS Code (Springs): 21.160
scope:

This International Standard specifies terms and definitions commonly used in the metal springs industry. Specifically, these terms appear in technical product documentation. Heat-treatment and surface-treatment terms pertinent to springs are included. Terms are grouped into the following seven categories: a) general features of springs; b) application of springs in machinery and engineering; c) layout and nomenclature of springs; d) specification requirements; e) design and calculation; f) manufacturing and processing; g) testing and inspection. The hierarchical structure of terminology in each category is given in Annex B.

Document History

NEN-ISO 26909
July 1, 2009
Springs - Vocabulary
This International Standard specifies terms and definitions commonly used in the metal springs industry. Specifically, these terms appear in technical product documentation. Heat-treatment and...

References

Advertisement