NEN - NPR-CEN/TS 13149-6

Public transport - Road vehicle scheduling and control systems - Part 6: CAN message content

inactive, Most Current
Organization: NEN
Publication Date: 1 September 2005
Status: inactive
Page Count: 130
ICS Code (Car informatics. On board computer systems): 43.040.15
ICS Code (Buses): 43.080.20
ICS Code (IT applications in transport): 35.240.60
ICS Code (Metro, tram and light rail equipment): 45.140
scope:

This Technical Specification specifies the choice and the general application's rules of an onboard data transmission bus between the different equipment for service operations and monitoring of the fleet. This applies to equipment installed onboard buses, trolley-buses and tramways only as part of a bus fleet operation. It excludes tramways when they are operated as part of a train, subway or metro operation. This equipment includes operation aid systems, automatic passenger information systems, fare collection systems, etc. The equipment directly related to the safety-related functioning of the vehicle (propulsion management, brake systems, door opening systems, etc.) are excluded from the scope of the present standard and are dealt with in other standardisation bodies. For the described application two bus systems are standardised. Part 1 to part 3 describe the WORLDFIP bus system and part 4 to part 6 describe the CANopen bus system. There is no ranking between the two bus systems. This Technical Specification covers the link between equipment inside a single vehicle. Although it could be applied to multiple vehicles, this application is not explicitly covered by this standard. Part 4 of this European Standard specifies the CANopen-based network. This specification describes the general architecture in terms of hierarchical layers according to the ISO reference model for Open Systems Interconnection (OSI) specified in ISO 7498. Part 5 of this European Standard specifies in detail the connectors and the connector pin assignment and the cabling. Part 6 (this document), which will be published as a Technical Specification specifies in detail the application profiles for the virtual devices in public transport.

Document History

NPR-CEN/TS 13149-6
September 1, 2005
Public transport - Road vehicle scheduling and control systems - Part 6: CAN message content
This Technical Specification specifies the choice and the general application's rules of an onboard data transmission bus between the different equipment for service operations and monitoring of the...
Advertisement