NEN-EN-ISO 11427

Jewellery - Determination of silver in silver jewellery alloys - Volumetric (potentiometric) method using potassium bromide

active, Most Current
Organization: NEN
Publication Date: 1 October 2016
Status: active
Page Count: 21
ICS Code (Jewellery): 39.060
scope:

NEN-EN-ISO 11427 describes a volumetric method for the determination of silver in jewellery alloys, preferably within the range of fineness stated in ISO 9202. These alloys may contain copper, zinc, cadmium, and palladium. Apart from palladium, which must be precipitated before commencing titration, these elements do not interfere with this method of determination. This method is intended to be used as the referee method for the determination of fineness in alloys covered by ISO 9202.

Document History

NEN-EN-ISO 11427
October 1, 2016
Jewellery - Determination of silver in silver jewellery alloys - Volumetric (potentiometric) method using potassium bromide
NEN-EN-ISO 11427 describes a volumetric method for the determination of silver in jewellery alloys, preferably within the range of fineness stated in ISO 9202. These alloys may contain copper, zinc,...

References

Advertisement