NEN-EN-IEC 60214-1

Tap-changers - Part 1: Performance requirements and test methods

inactive
Organization: NEN
Publication Date: 1 July 2003
Status: inactive
Page Count: 136
ICS Code (Transformers. Reactors): 29.180
scope:

Applies to on-load tap-changers of both resistor and reactor types, off-circuit tap-changers, and their motor drive mechanisms. Applies mainly to tap-changers immersed in transformer oil according to IEC 60296 but may also be used for tap-changers with gas insulation or immersed in other insulating liquids.

Document History

August 1, 2014
Tap-changers - Part 1: Performance requirements and test methods
NEN-EN-IEC 60214-1 applies to on-load tap-changers of both resistor and reactor types, deenergized tap-changers, and their motor-drive mechanisms. It applies mainly to tap-changers immersed in...
NEN-EN-IEC 60214-1
July 1, 2003
Tap-changers - Part 1: Performance requirements and test methods
Applies to on-load tap-changers of both resistor and reactor types, off-circuit tap-changers, and their motor drive mechanisms. Applies mainly to tap-changers immersed in transformer oil according to...
Advertisement