NEN 10071-1

Insulation co-ordination - Part 1: Definitions, principles and rules

inactive, Most Current
Organization: NEN
Publication Date: 1 August 1995
Status: inactive
Page Count: 58
ICS Code (Electrical engineering (Vocabularies)): 01.040.29
ICS Code (Insulation): 29.080
scope:

Applies to three-phase a.c. systems having a highest voltage for equipment above 1 kV. Specifies the procedure for the selection of the standard withstand voltages for the phase-to-earth, phase-to-phase and longitudinal insulation of the equipment and the installations of these systems. Also gives the lists of the standardized values from which the standard withstand voltages shall be selected. Although the principles of this part of the standard also apply to transmission line insulation, the values of the withstand voltages may be different from the standard withstand voltages.

Document History

NEN 10071-1
August 1, 1995
Insulation co-ordination - Part 1: Definitions, principles and rules
Applies to three-phase a.c. systems having a highest voltage for equipment above 1 kV. Specifies the procedure for the selection of the standard withstand voltages for the phase-to-earth,...

References

Advertisement