NEN 10998-2-4

Connecting devices for low voltage circuits for household and similar purposes - Part 2-4: Particular requirements for twist-on connecting devices

inactive, Most Current
Organization: NEN
Publication Date: 1 November 1993
Status: inactive
Page Count: 46
ICS Code (Connecting devices): 29.120.20
scope:

This standard applies to twist-on connecting devices for connecting two or more unprepared rigid and/or flexible copper conductors having a cross-sectional area of 0,5 mm² up to and including 16 mm² and complying with IEC 228, the total cross-sectional area of the connected conductors not exceeding 35 mm². It covers low voltage circuits up to 1000 V a.c. and 1500 V d.c. where electrical energy is utilized for household and similair purposes. This standard is to be used together with part 1. In this standard, twist-on connecting devices are abbreviated to TOCDs. This standard covers TOCDs primarily designed for application by hand. However, certain TOCDs, for exampl for large cross-sections, may require the use of a tool designed for that particular TOCD.

Document History

NEN 10998-2-4
November 1, 1993
Connecting devices for low voltage circuits for household and similar purposes - Part 2-4: Particular requirements for twist-on connecting devices
This standard applies to twist-on connecting devices for connecting two or more unprepared rigid and/or flexible copper conductors having a cross-sectional area of 0,5 mm² up to and including 16 mm²...
Advertisement