NEN-EN 10055

Hot rolled steel equal flange tees with radiused root and toes - Dimensions and tolerances on shape and dimensions

active, Most Current
Organization: NEN
Publication Date: 1 February 1996
Status: active
Page Count: 9
ICS Code (Steel profiles): 77.140.70
ICS Code (Steel structures): 91.080.13
scope:

This Standard specifies requirements for the nominal dimensions and the tolerances on dimensions, shape and mass of hot-rolled steel equal flange tees with radiused root and toes. These requirements do not apply to equal flange tees produced from stainless steel.

Document History

NEN-EN 10055
February 1, 1996
Hot rolled steel equal flange tees with radiused root and toes - Dimensions and tolerances on shape and dimensions
This Standard specifies requirements for the nominal dimensions and the tolerances on dimensions, shape and mass of hot-rolled steel equal flange tees with radiused root and toes. These requirements...
February 1, 1996
Hot rolled steel equal flange tees with radiused root and toes - Dimensions and tolerances on shape and dimensions
This Standard specifies requirements for the nominal dimensions and the tolerances on dimensions, shape and mass of hot-rolled steel equal flange tees with radiused root and toes. These requirements...
October 1, 1992
Hot rolled steel equal flange tees with radiused root and toes - Dimensions and tolerances on shape and dimensions
This Standard specifies requirements for the nominal dimensions and the tolerances on dimensions, shape and mass of hot-rolled steel equal flange tees with radiused root and toes. These requirements...
Advertisement