NEN-EN 10326
Coninuously hot-dip coated structural steels strip and sheet - Technical delivery conditions
| Organization: | NEN |
| Publication Date: | 1 April 2002 |
| Status: | inactive |
| Page Count: | 24 |
| ICS Code (Heat-treatable steels): | 77.140.10 |
| ICS Code (Flat steel products and semi-products): | 77.140.50 |
scope:
This document specifies requirements for continuously hot-dip coated products made of structural steels coated with zinc (Z), zinc-iron alloy (ZF), zinc-aluminium alloy (ZA), aluminium-zinc alloy (AZ) and aluminium-silicon alloy (AS) (see Table 1) with thicknesses from 0,35 mm up to 3,0 mm unless otherwise agreed (see 1.2). The thickness is the final thickness of the delivered product after coating. This document applies to strip of all widths and to sheets cut from it (width greatre than and equal to 600 mm) and cut lengths (width smaller than 600 mm). If agreed at the time of enquiry and order, this document may also be applied to continuously hot-dip coated flat products in thicknesses > 3,0 mm. In this case the mechanical property, adhesion of coating and surface condition requirements shall also be agreed at the time of enquiry and order. The products covered by this document are mainloy used where minimum yield strength and corrosion resistance are the most important factors. Corrosion resistance of the alloy is proportional to the coating thickness, hence to its mass(see also 7.3.2). NOTE +ZF coated products should not be used without additional organic coating. This document is not applicable to: - continuously hot-dip coated flat products of low-carbon steel strip and sheet for cold forming (see EN 10327); - electrolytic galvanized cold rolled steel flat products (see EN 10152); - continuously organic coated (coil coated) flat steel products (see EN 10169-1, ENV 10169-2 and EN 10169-3); - continuously hot-dip coated strip and sheet of steels with higher yield strength for cold forming (see EN 10292).
Document History