NEN-EN 1032

Mechanical vibration - Testing of mobile machinery in order to determine the whole-body vibration emission value - General

inactive
Organization: NEN
Publication Date: 1 November 1996
Status: inactive
Page Count: 16
ICS Code (Vibration and shock with respect to human beings): 13.160
ICS Code (Safety of machinery): 13.110
scope:

Specifies the evaluation of vibration emission at operator's place during testing and operation of mobile machinery. It is intended to be used for defining magnitudes of whole-body vibration transmitted from supporting surfaces to the human body in the frequency range 1 Hz to 80 Hz. According to this standard, the magnitudes are stated as r.m.s. values of representative vibration. This standard provides requirements for the vibration test codes to be incorporated in the machinery related standards, including the conditions under which the measurements shall be made (e.g. operating conditions). This standard applies to sitting and standing positions. It is applicable to all mobile machinery producing periodic or random vibration with or without transients. Only rectilinear vibrations are dealt with in this standard. The purpose of this standard is to ensure consistency and compatibility of test and evaluation methods. It does not present limits or recommended vibration values.

Document History

February 1, 2009
Mechanical vibration - Testing of mobile machinery in order to determine the vibration emission value
This European Standard specifies the determination of whole-body and hand-arm vibration emissions at operator position(s) during testing of mobile machinery. The purpose of this European Standard is...
June 1, 2003
Mechanical vibration - Testing of mobile machinery in order to determine the vibration emission value
Specifies the determination of whole-body and hand-arm vibration emissions at operator position(s) during type testing of mobile machinery. The purpose of this standard is to assist technical...
March 1, 2000
Mechanical vibration - Testing of mobile machinery in order to determine the vibration emission value
Specifies the determination of whole-body and hand-arm vibration emissions at operator position(s) during type testing of mobile machinery. The purpose of this standard is to assist technical...
December 1, 1998
Mechanical vibration - Testing of mobile machinery in order to determine the whole-body vibration emission value - General
A description is not available for this item.
April 1, 1997
Mechanical vibration - Testing of mobile machinery in order to determine the whole-body vibration emission value - General
A description is not available for this item.
NEN-EN 1032
November 1, 1996
Mechanical vibration - Testing of mobile machinery in order to determine the whole-body vibration emission value - General
Specifies the evaluation of vibration emission at operator's place during testing and operation of mobile machinery. It is intended to be used for defining magnitudes of whole-body vibration...
May 1, 1993
Testing of machinery in order to measure the whole-body vibration emission value - General requirements
Specifies the evaluation of vibration emission at operator's place during testing and operation of mobile machinery. It is intended to be used for defining magnitudes of whole-body vibration...

References

Advertisement