NEN-EN 1125-1
Building hardware - Exit devices - Part 1: Panic devices operated by a horizontal bar - Specifications and test methods
| Organization: | NEN |
| Publication Date: | 1 September 1993 |
| Status: | inactive |
| ICS Code (Building accessories): | 91.190 |
scope:
This standard specifies requirements for the manufacture, performance and testing of panic devices mechanically operated by either a horizontal push-bar or a horizontal touch-bar specifically designed for use in a panic situation. The standard does not provide for any particular design of panic devices and only such dimensions as are required for safety reasons are specified. This standard does not cover specific devices intended for use by the severely disabled. Due to the wide range of disabilities, such devices and their performances should be agreed between specifier and manufacturer. Panic devices covered by this standard are for use on hinged or pivotted door leaves only, not exceeding 200 kg in mass, 2500 mm in height and 1300 mm in width. This standard covers two specific designs of panic devives: those designed for use on single leaf doors only, and those specifically designed for use on single leaf doors and/or double doorsets.
Document History