NEN-EN 1175-2+A1

Safety of industrial trucks - Electrical requirements - Part 2: General requirements of internal combustion engine powered trucks

inactive, Most Current
Organization: NEN
Publication Date: 1 November 2010
Status: inactive
Page Count: 17
ICS Code (Industrial trucks): 53.060
scope:

This standard specifies the electrical and related mechanical safety requirements for the design and construction of the electrical installation in internal combustion engine powered trucks (hereinafter referred to as "trucks") with starter battery nominal voltages up to and including 24 V. The requirements of this standard are applicable, when trucks are operated under the following climatic conditions: - Maximum ambient temperature, continuous duty: +40°C; - Lowest ambient temperature: -20 °C; - Service altitude: up to 2000 m; This standard covers specific hazards which could occur during the intended use of trucks. !For hazards occurring during construction, transportation, commissioning, decommissioning and disposal, reference should be made to EN ISO 12100-2:2003.- Relative humidity: in the range 30 % to 95 % (non condensing).

Document History

NEN-EN 1175-2+A1
November 1, 2010
Safety of industrial trucks - Electrical requirements - Part 2: General requirements of internal combustion engine powered trucks
This standard specifies the electrical and related mechanical safety requirements for the design and construction of the electrical installation in internal combustion engine powered trucks...
April 1, 2010
Safety of industrial trucks - Electrical requirements - Part 2: General requirements of internal combustion engine powered trucks
This standard specifies the electrical and related mechanical safety requirements for the design and construction of the electrical installation in internal combustion engine powered trucks...
February 1, 1998
Safety of industrial trucks - Electrical requirements - Part 2: General requirements of internal combustion engine powered trucks
Specifies the electrical and related mechanical safety requirements for the design and construction of the electrical installation in internal combustion engine powered trucks with starter battery...
October 1, 1993
Safety of machinery - Industrial trucks - Part 2: Electrical requirements for internal combustion engine powered trucks
Specifies the electrical and related mechanical safety requirements for the design and construction of the electrical installation in internal combustion engine powered trucks with starter battery...

References

Advertisement