NEN-EN 12667

Thermal performance of building materials and products - Determination of thermal resistance by means of guarded hot plate and heat flow meter methods - Products of high and medium thermal resistance

active, Most Current
Organization: NEN
Publication Date: 1 February 2001
Status: active
Page Count: 58
ICS Code (Thermal insulation of buildings): 91.120.10
ICS Code (Construction materials in general): 91.100.01
scope:

Specifies principles and testing procedures for determining, by means of the guarded hot plate or heat flow meter methods, the thermal resistance of test specimens having a thermal resistance of not less than 0,5 m2.K/W. It applies in principle to any mean test temperature, but the equipment design in annex D is essentially intended to operate between a minimum cooling unit temperature of -100 °C and maximum heating unit temperature of +100 °C. It supplies additional limits for equipment performance and test conditions. It supplies example designs of equipment complying with the requirements set down in this standard.

Document History

NEN-EN 12667
February 1, 2001
Thermal performance of building materials and products - Determination of thermal resistance by means of guarded hot plate and heat flow meter methods - Products of high and medium thermal resistance
Specifies principles and testing procedures for determining, by means of the guarded hot plate or heat flow meter methods, the thermal resistance of test specimens having a thermal resistance of not...
January 1, 1997
Building materials - Determination of thermal resistance by means of guarded hot plate and heat flow meter methods - Products of high and medium thermal resistance
Specifies principles and testing procedures for determining, by means of the guarded hot plate or heat flow meter methods, the thermal resistance of test specimens having a thermal resistance of not...
Advertisement