NEN-EN 12900

Refrigerant compressors - Rating conditions, tolerances and presentation of manufacturer's performance data

active, Most Current
Organization: NEN
Publication Date: 4 August 2013
Status: active
Page Count: 18
ICS Code (Compressors and pneumatic machines): 23.140
ICS Code (Refrigerating technology): 27.200
scope:

This European Standard specifies the rating conditions, tolerances and the method of presenting manufacturer's data for positive displacement refrigerant compressors. These include single stage compressors and single and two stage compressors using a means of fluid subcooling. This is required so that a comparison of different refrigerant compressors can be made. The data relate to the refrigerating capacity and power absorbed and include requirements for part-load operation where applicable.

Document History

NEN-EN 12900
August 4, 2013
Refrigerant compressors - Rating conditions, tolerances and presentation of manufacturer's performance data
This European Standard specifies the rating conditions, tolerances and the method of presenting manufacturer’s data for positive displacement refrigerant compressors. These include single stage...
March 1, 2012
Refrigerant compressors - Rating conditions, tolerances and presentation of manufacturer's performance data
This European Standard specifies the rating conditions, tolerances and the method of presenting manufacturer’s data for positive displacement refrigerant compressors. These include single stage...
November 1, 2005
Refrigerant compressors - Rating conditions, tolerances and presentation of manufacturer's performance data
This European Standard specifies the rating conditions, tolerances and the method of presenting manufacturer's data for positive displacement refrigerant compressors. These include single stage...
January 30, 2004
Refrigerant compressors - Rating conditions, tolerances and presentation of manufacturer's performance data
This European Standard specifies the rating conditions, tolerances and the method of presenting manufacturer's data for positive displacement refrigerant compressors. These include single stage...
July 1, 1999
Refrigerant compressors - Rating conditions, tolerances and presentation of manufacturer's performance data
Specifies the rating conditions, tolerances and presentation of manufacturer's performance data for single-stage refrigerant compressors of the positive-displacement type. This is required so that a...
July 1, 1997
Refrigerating compressors - Rating conditions, tolerances and presentation of performance data
Specifies the rating conditions, tolerances and presentation of manufacturer's performance data for single-stage refrigerant compressors of the positive-displacement type. This is required so that a...
Advertisement