NEN-EN 13030
Ventilation for buildings - Terminals - Performance testing of louvres subjected to simulated rain
active, Most Current
| Organization: | NEN |
| Publication Date: | 1 November 2001 |
| Status: | active |
| Page Count: | 37 |
| ICS Code (Ventilation and air-conditioning systems): | 91.140.30 |
scope:
Specifies a method for measuring the water rejection performance of louvres subject to simulated rain and wind pressures, both with and without air flow through the louvre under test. For the purpose of tests in this standard, a 1000 mm x 1000 mm section of weather louvre or the nearest possible blade increment is considered.
Document History
NEN-EN 13030
November 1, 2001
Ventilation for buildings - Terminals - Performance testing of louvres subjected to simulated rain
Specifies a method for measuring the water rejection performance of louvres subject to simulated rain and wind pressures, both with and without air flow through the louvre under test. For the purpose...
November 1, 1997
Ventilation for buildings - Terminals - Performance testing of louvres subjected to simulated rain
Specifies a method for measuring the water rejection performance of louvres subject to simulated rain and wind pressures, both with and without air flow through the louvre under test. For the purpose...