NEN-EN 13229/A1

Inset appliances including open fires fired by solid fuels - Requirements and test methods

inactive
Organization: NEN
Publication Date: 1 June 2002
Status: inactive
Page Count: 24
ICS Code (Solid fuel heaters): 97.100.30
scope:

This standard also covers 'Kachelöfen' and 'Putzöfen' inset appliances, having nominal heat outputs up to 15 kW in accordance with category lc of table 1.

Document History

March 1, 2011
Inset appliances including open fires fired by solid fuels - Requirements and test methods
This European Standard is applicable to hand fed solid fuel fired inset appliances, with or without functional modification, that operate without firedoors or operate with fire doors either as closed...
August 1, 2007
Inset appliances including open fires fired by solid fuels - Requirements and test methods
A description is not available for this item.
December 1, 2006
Inset appliances including open fires fired by solid fuels - Requirements and test methods
A description is not available for this item.
June 1, 2006
Inset appliances including open fires fired by solid fuels - Requirements and test methods
A description is not available for this item.
September 1, 2004
Inset appliances including open fires fired by solid fuels - Requirements and test methods
A description is not available for this item.
November 1, 2003
Inset appliances including open fires fired by solid fuels - Requirements and test methods
A description is not available for this item.
May 1, 2003
Inset appliances including open fires fired by solid fuels - Requirements and test methods
This standard also covers 'Kachelöfen' and 'Putzöfen' inset appliances, having nominal heat outputs up to 15 kW in accordance with category lc of table 1.
NEN-EN 13229/A1
June 1, 2002
Inset appliances including open fires fired by solid fuels - Requirements and test methods
This standard also covers 'Kachelöfen' and 'Putzöfen' inset appliances, having nominal heat outputs up to 15 kW in accordance with category lc of table 1.
July 1, 2001
Inset appliances including open fires fired by solid fuels - Requirements and test methods
Specifies requirements relating to the design, manufacture, construction, safety and performance (efficiency and emission), instructions and marking together with associated test methods for type...
August 1, 1998
Open fires and inserts fired by solid fuels - Definitions, requirements, instructions, marking and testing
Specifies requirements relating to the design, manufacture, construction, safety and performance (efficiency and emission), instructions and marking together with associated test methods for type...

References

Advertisement