NEN-EN 13286-45
Unbound and hydraulically bound mixtures - Part 45: Test method for the determination of the workability period of hydraulically bound mixtures
active, Most Current
| Organization: | NEN |
| Publication Date: | 1 December 2003 |
| Status: | active |
| Page Count: | 17 |
| ICS Code (Road construction materials): | 93.080.20 |
scope:
This European Standard describes test methods to determine the workability period of a hydraulically bound mixture using granular materials. Two methods are described: delayed compaction and sonic propagation. The latter method is not suitable for hydraulically bound mixture with D less than or equal to 6,3 mm.
Document History
NEN-EN 13286-45
December 1, 2003
Unbound and hydraulically bound mixtures - Part 45: Test method for the determination of the workability period of hydraulically bound mixtures
This European Standard describes test methods to determine the workability period of a hydraulically bound mixture using granular materials. Two methods are described: delayed compaction and sonic...
May 1, 2001
Unbound and hydraulically bound mixtures - Part 45: Test method for the determination of the workability period
This European Standard describes test methods to determine the workability period of a hydraulically bound mixture using granular materials. Two methods are described: delayed compaction and sonic...