NEN-EN 13506
Water quality - Determination of mercury by atomic fluorescence spectrometry
| Organization: | NEN |
| Publication Date: | 1 April 1999 |
| Status: | inactive |
| Page Count: | 14 |
| ICS Code (Examination of water for chemical substances): | 13.060.50 |
scope:
Specifies a method for the determination of mercury in drinking, surface, ground and rain water. The potential linear dynamic range is approximately 1 ng/l to 100 µg/l. In practice, the working range is often from 10 ng/l to 10 µg/l. Samples containing mercury at concentrations higher than the working range can be analysed following appropriate dilution of the sample. The method detection limit (MDL) will be dependent on the selected operating conditions and calibration range. With high purity reagents a MDL of less than 1 ng/l is obtainable. The relative standard deviation is typically less than 5 % for concentrations greater than twenty times the method detection limit. The sensitivity of this method is dependent on the selected operating conditions.
Document History