NEN-EN 140400

Sectional specification: Fixed low power surface mounting (SMD) resistors

inactive, Most Current
Organization: NEN
Publication Date: 1 February 2004
Status: inactive
Page Count: 21
ICS Code (Fixed resistors): 31.040.10
scope:

This sectional specification prescribes the preferred values for characteristics and ratings and also the inspection requirements for fixed surface mount resistors of assessed quality. These resistors generally have metallised connecting pads and are intended to be mounted directly on to substrates, for example hybrid integrated circuits or printed boards. It selects from the generic specification, EN 60115-1, the appropriate methods of test to be used in detail specifications derived from this specification. Associated with this specification are one or more blank detail specifications each reference by an EN number. A blank detail specification which has been completed as specified in 1.2 of this specification forms a detail specification. Such detail specifications may be used for the grant of qualification approval to a resistor and for the performance of quality conformance inspection in accordance with the CECC system.

Document History

NEN-EN 140400
February 1, 2004
Sectional specification: Fixed low power surface mounting (SMD) resistors
This sectional specification prescribes the preferred values for characteristics and ratings and also the inspection requirements for fixed surface mount resistors of assessed quality. These...
March 1, 2003
Sectional specification - Fixed low power surface mounting (SMD) resistors
This sectional specification prescribes the preferred values for characteristics and ratings and also the inspection requirements for fixed surface mount resistors of assessed quality. These...
November 1, 2001
Sectional specification - Fixed low power surface mounting (SMD) resistors
A description is not available for this item.
October 1, 1997
Sectional specification - Fixed low power surface mounting (SMD) resistors
A description is not available for this item.
March 1, 1997
Sectional specification - Fixed low power surface mounting (SMD) resistors
Prescribes the preferred values for characteristics and ratings and also the inspection requirements for fixed surface mounting resistors of assessed quality. These resistors generally have...

References

Advertisement