NEN-EN 14255-4

Measurement and assessment of personal exposures to incoherent optical radiation - Part 4: Terminology and quantities used in UV-, visible and IR-exposure measurements

inactive
Organization: NEN
Publication Date: 1 February 2005
Status: inactive
Page Count: 18
ICS Code (Metrology and measurement. Physical phenomena (Vocabularies)): 01.040.17
ICS Code (Radiation measurements): 17.240
ICS Code (Colours and measurement of light): 17.180.20
scope:

This standard specifies the terminology and the quantities that are used in UV-, VIS- and IR-exposure measurements according to parts 1, 2 and 3 of EN 14255.

Document History

November 1, 2006
Measurement and assessment of personal exposures to incoherent optical radiation - Part 4: Terminology and quantities used in UV-, visible and IR-exposure measurements
This standard specifies the terminology and the quantities that are used in UV-, VIS- and IR-exposure measurements according to parts 1, 2 and 3 of EN 14255.
NEN-EN 14255-4
February 1, 2005
Measurement and assessment of personal exposures to incoherent optical radiation - Part 4: Terminology and quantities used in UV-, visible and IR-exposure measurements
This standard specifies the terminology and the quantities that are used in UV-, VIS- and IR-exposure measurements according to parts 1, 2 and 3 of EN 14255.
Advertisement