NEN-EN 14295

Welding consumables - Wire and tubular cored electrodes and electrode-flux combinations for submerged arc welding of high strength steels - Classification

inactive
Organization: NEN
Publication Date: 1 November 2001
Status: inactive
Page Count: 13
ICS Code (Welding consumables): 25.160.20
scope:

This standard specifies requirements for classification of electrode-flux combinations and all-weld metal in the as welded or stress relieved condition for submerged arc welding of steels with a minimum yield strength higher than 500 N/mm². One flux may be classified with different electrodes. The wire electrode is also classified separately based on its chemical composition.

Document History

November 1, 2003
Welding consumables - Wire and tubular cored electrodes and electrode-flux combinations for submerged arc welding of high strength steels - Classification
This standard specifies requirements for classification of electrode-flux combinations and all-weld metal in the as welded or stress relieved condition for submerged arc welding of steels with a...
NEN-EN 14295
November 1, 2001
Welding consumables - Wire and tubular cored electrodes and electrode-flux combinations for submerged arc welding of high strength steels - Classification
This standard specifies requirements for classification of electrode-flux combinations and all-weld metal in the as welded or stress relieved condition for submerged arc welding of steels with a...
Advertisement