NEN-EN 14454

Devices to prevent pollution by backflow of potable water - Hose union backflow preventer DN 15 to DN 32 inclusive - Family H, type A

inactive
Organization: NEN
Publication Date: 1 June 2002
Status: inactive
Page Count: 26
ICS Code (Drinking water): 13.060.20
ICS Code (Valves in general): 23.060.01
scope:

This document specifies: a) field of application; b) requirements for hose union backflow preventer; c) dimensional and the physico-chemical properties and the properties of general hydraulic, mechanical and acoustic design of hose union backflow preventers DN 15 to DN 32; d) test method and requirements for verifying these properties; e) marking and presentation; f) acoustics. This document specifies the characteristics of hose union backflow preventers DN 15 to DN 32 that are suitable for use in drinking water systems at pressures up to 1 MPa (10 bar) and temperatures up to 65 °C and for 1 h at 90 °C.

Document History

May 1, 2005
Devices to prevent pollution by backflow of potable water - Hose union backflow preventer DN 15 to DN 32 - Family H, type A
This document specifies: a) field of application; b) requirements for hose union backflow preventer; c) dimensional and the physico-chemical properties and the properties of general hydraulic,...
NEN-EN 14454
June 1, 2002
Devices to prevent pollution by backflow of potable water - Hose union backflow preventer DN 15 to DN 32 inclusive - Family H, type A
This document specifies: a) field of application; b) requirements for hose union backflow preventer; c) dimensional and the physico-chemical properties and the properties of general hydraulic,...
Advertisement