NEN-EN 14758-1

Plastics piping systems for non-pressure underground drainage and sewerage - Polypropylene with mineral modifiers (PP-MD) - Part 1: Specifications for pipes, fittings and the system

inactive
Organization: NEN
Publication Date: 1 January 2006
Status: inactive
Page Count: 41
ICS Code (External sewage systems): 93.030
scope:

This European Standard specifies the requirements for solid-wall pipes, fittings and the system of piping systems made from mineral modified polypropylene materials (PP-MD) in the field of non-pressure underground drainage and sewerage outside the building structure (application area code "U"), and nonpressure underground drainage and sewerage for both buried in ground within the building structure (application area code "D") and outside the building structure. This is reflected in the marking of products by "U" and "UD". It also specifies the test parameters for the test methods referred to in this European Standard. This European Standard covers a range of nominal sizes, a range of pipe series/stiffness classes and gives recommendations concerning colours. In conjunction with Part 2 and Part 3 of EN 14758 (see Foreword) it is applicable to PP-MD pipes and fittings, their elastomeric sealing ring joints and to joints with components of other plastics and non-plastics materials intended to be used for buried piping systems for non-pressure underground drainage and sewerage. This European Standard is applicable to PP-MD pipes with or without an integral socket.

Document History

April 1, 2023
Plastics piping systems for non-pressure underground drainage and sewerage - Polypropylene with mineral modifiers (PP-MD) - Part 1: Specifications for pipes, fittings and the system
This document specifies the requirements for solid-wall pipes and fittings with or without internal and/or external skin, and the system of piping systems made from mineral modified polypropylene...
January 1, 2022
Plastics piping systems for non-pressure underground drainage and sewerage - Polypropylene with mineral modifiers (PP-MD) - Part 1: Specifications for pipes, fittings and the system
This document specifies the requirements for solid-wall pipes and fittings with or without internal and/or external skin, and the system of piping systems made from mineral modified polypropylene...
March 1, 2012
Plastics piping systems for non-pressure underground drainage and sewerage - Polypropylene with mineral modifiers (PP-MD) - Part 1: Specifications for pipes, fittings and the system
This European Standard specifies the requirements for solid-wall pipes, fittings and the system of piping systems made from mineral modified polypropylene materials (PP-MD) in the field of...
August 1, 2011
Plastics piping systems for non-pressure underground drainage and sewerage - Polypropylene with mineral modifiers (PP-MD) - Part 1: Specifications for pipes, fittings and the system
This European Standard specifies the requirements for solid-wall pipes, fittings and the system of piping systems made from mineral modified polypropylene materials (PP-MD) in the field of...
April 1, 2009
Plastics piping systems for non-pressure underground drainage and sewerage – Polypropylene with mineral modifiers (PP-MD) -Part 1: Specifications for pipes, fittings and the system
This European Standard specifies the requirements for solid-wall pipes, fittings and the system of piping systems made from mineral modified polypropylene materials (PP-MD) in the field of...
July 1, 2008
Plastics piping systems for non-pressure underground drainage and sewerage - Polypropylene with mineral modifiers (PP-MD) - Part 1: Specifications for pipes, fittings and the system
A description is not available for this item.
NEN-EN 14758-1
January 1, 2006
Plastics piping systems for non-pressure underground drainage and sewerage - Polypropylene with mineral modifiers (PP-MD) - Part 1: Specifications for pipes, fittings and the system
This European Standard specifies the requirements for solid-wall pipes, fittings and the system of piping systems made from mineral modified polypropylene materials (PP-MD) in the field of...
October 1, 2003
Plastics piping systems for non-pressure underground drainage and sewerage - Polypopylene with mineral modifiers (PP-M) - Part 1: Specifications for pipes, fittings and the system
This European Standard specifies the requirements for solid-wall pipes, fittings and the system of piping systems made from mineral modified polypropylene materials (PP-MD) in the field of...
Advertisement