NEN-EN 15197
Wood-based panels - Flaxboards - Specifications
active, Most Current
| Organization: | NEN |
| Publication Date: | 1 March 2007 |
| Status: | active |
| Page Count: | 17 |
| ICS Code (Fibre and particle boards): | 79.060.20 |
scope:
This European Standard specifies the requirements for flaxboards for general purposes, non-load bearing applications and interior fitments in dry conditions and for flaxboards for non-load bearing applications for use in humid conditions. The values listed in this standard relate to product properties but they are not characteristic values to be used for design calculations.
Document History
NEN-EN 15197
March 1, 2007
Wood-based panels - Flaxboards - Specifications
This European Standard specifies the requirements for flaxboards for general purposes, non-load bearing applications and interior fitments in dry conditions and for flaxboards for non-load bearing...
April 1, 2005
Wood-based panels - Flaxboards - Specifications
This European Standard specifies the requirements for flaxboards for general purposes, non-load bearing applications and interior fitments in dry conditions and for flaxboards for non-load bearing...