NEN-EN 15216

Characterization of waste - Determination of total dissolved solids (TDS) in water and eluates

inactive
Organization: NEN
Publication Date: 1 October 2007
Status: inactive
Page Count: 13
ICS Code (Liquid wastes. Sludge): 13.030.20
ICS Code (Examination of water for chemical substances): 13.060.50
scope:

This European standard specifies a method for the determination of total dissolved solids (TDS) in water and eluates, provided they are not volatile under the conditions specified or that they do not release water molecules from hydration. It applies to water and eluates containing more than 200 mg/l of total dissolved solids. Samples with lower amounts of dissolved solids can be analyzed by repetition of the drying step.

Document History

October 1, 2021
Environmental solid matrices - Determination of total dissolved solids (TDS) in water and eluates
This document specifies a method for the determination of total dissolved solids (TDS) in water and eluates (see Annex A), provided they are not volatile under the conditions specified or that they...
October 1, 2019
Environmental matrices - Determination of total dissolved solids (TDS) in water and eluates - Complementary element
This document specifies a method for the determination of total dissolved solids (TDS) in water and eluates, provided they are not volatile under the conditions specified or that they do not release...
NEN-EN 15216
October 1, 2007
Characterization of waste - Determination of total dissolved solids (TDS) in water and eluates
This European standard specifies a method for the determination of total dissolved solids (TDS) in water and eluates, provided they are not volatile under the conditions specified or that they do not...
April 1, 2005
Characterization of waste - Determination of total dissolved solids (TDS) in water and eluates
This European standard specifies a method for the determination of total dissolved solids (TDS) in water and eluates, provided they are not volatile under the conditions specified or that they do not...
Advertisement