NEN-EN 15080-12

Extended application of results from fire resistance tests - Part 12: Penetration seals

inactive
Organization: NEN
Publication Date: 1 November 2004
Status: inactive
Page Count: 23
ICS Code (Fire-resistance of building materials and elements): 13.220.50
scope:

The purpose of this document is to provide the principles and guidance for the preparation of extended application documents for penetration sealing systems tested in accordance with prEN 1366-3. The field of the extended application document is additional to the direct field of application given within prEN 1366-3 and may be applied to or based on a single test, or a number of tests, which provide the relevant information for the formulation of an extended application.

Document History

August 1, 2022
Extended application of results from fire resistance tests - Part 12: Loadbearing masonry walls
This document provides guidance, and where appropriate defines procedures, for variations of certain parameters and factors associated with the design of internal and external loadbearing walls that...
February 1, 2011
Extended application of results from fire resistance tests - Part 12: Loadbearing masonry walls
This European Standard provides guidance, and where appropriate defines procedures, for variations of certain parameters and factors associated with the design of internal and external loadbearing...
June 1, 2010
Extended application of results from fire resistance tests - Part 12: Loadbearing masonry walls
This European Standard provides guidance, and where appropriate defines procedures, for variations of certain parameters and factors associated with the design of internal and external loadbearing...
October 1, 2007
Extended Application of Results from Fire Resistance Tests - Part 12: Loadbearing Masonry Walls
This part provides guidance, and where appropriate defines procedures, for variations of certain parameters and factors with the design of internal and external loadbearing walls made of clay units,...
NEN-EN 15080-12
November 1, 2004
Extended application of results from fire resistance tests - Part 12: Penetration seals
The purpose of this document is to provide the principles and guidance for the preparation of extended application documents for penetration sealing systems tested in accordance with prEN 1366-3. The...
Advertisement