DSF/prEN 13130-13
Materials and articles in contact with foodstuffs - Plastics substances subject to limitation - Part 13: Determination of 2,2bis(4-hydroxyphenyl)propane (Bisphenol A) in food simulants
| Organization: | DS |
| Status: | pending |
| Page Count: | 14 |
| ICS Code (Materials and articles in contact with foodstuffs): | 67.250 |
scope:
This document, part of EN 13130, specifies a method for the determination of Bisphenol A in the food simulants distilled water, 3 % w/v acetic acid aqueous, 10 % v/v ethanol aqueous solution and rectified olive oil. The level of Bisphenol A monomer determined is expressed as milligrams Bisphenol A per kilogram of food simulant. The method is applicable to the quantitative determination of Bisphenol A at a minimum level of 0,002 mg/kg in aqueous food simulants and 0,009 mg/kg in olive oil.
NOTE The method should also be applicable to other aqueous food simulants as well as to the other fatty food simulants, sunflower oil and a mixture of synthetic triglycerides
Document History