NEN-EN 15384-1

Packaging - Test method to determine the porosity of the internal coating of flexible aluminium tubes - Part 1: Sodium chloride test

active, Most Current
Organization: NEN
Publication Date: 1 January 2017
Status: active
Page Count: 11
ICS Code (Cans. Tins. Tubes): 55.120
scope:

NEN-EN 15384-1 is applicable for internally coated cylindrical and conical aluminium tubes, mainly used for the packing of pharmaceutical, cosmetic, hygiene, food or other household products. The internal coating is used as a barrier and should avoid any contact between aluminium and the product. This standard defines the sodium chloride method to detect the electrolyte conductivity as one criterion for the quality of the internal coating.` The electrolyte conductivity should never be used as the sole criterion for quality evaluation of the internal coating, but always with other parameters e.g. film thickness, acetone and/or ammonia resistance and of course results of enhanced stability studies.

Document History

NEN-EN 15384-1
January 1, 2017
Packaging - Test method to determine the porosity of the internal coating of flexible aluminium tubes - Part 1: Sodium chloride test
NEN-EN 15384-1 is applicable for internally coated cylindrical and conical aluminium tubes, mainly used for the packing of pharmaceutical, cosmetic, hygiene, food or other household products. The...
September 1, 2015
Packaging - Test method to determine the porosity of the internal coating of flexible aluminium tubes - Part 1: Sodium chloride test
NEN-EN 15384-1 is applicable for internally coated cylindrical and conical aluminium tubes, mainly used for the packing of pharmaceutical, cosmetic, hygiene, food or other household products. The...

References

Advertisement