NEN-EN 15316-4-2
Energy performance of buildings - Method for calculation of system energy requirements and system efficiencies - Part 4-2: Space heating generation systems, heat pump systems, Module M3-8-2, M8-8-2
| Organization: | NEN |
| Publication Date: | 1 June 2017 |
| Status: | active |
| Page Count: | 90 |
| ICS Code (Central heating systems): | 91.140.10 |
scope:
NEN-EN 15316-4-2 covers heat pumps for space heating, heat pump water heaters (HPWH) and heat pumps with combined space heating and domestic hot water production in alternate or simultaneous operation, where the same heat pump delivers the heat to cover the space heating and domestic hot water heat requirement. The standard provides a calculation method under steady conditions that corresponds to one calculation step. The results of this calculation are incorporated in larger building models and take in account the influence of the external conditions and building control that influence the energy requirements for heating supplied by the heat pump system. The scope of this part is to standardize the: - required inputs; - calculation methods; - required outputs.
Document History