NEN-EN 1533

Wood and parquet flooring - Determination of bending strength under static load - Test methods

inactive
Organization: NEN
Publication Date: 1 October 2008
Status: inactive
Page Count: 15
ICS Code (Semi-manufactures of timber): 79.080
scope:

This European Standard specifies: the dimensional, mechanical and hydraulic characteristics with which the hose for extractable outlets shall comply; the procedures for testing these characteristics. It applies to hoses for extractable outlets of any material intended for equipping sanitary tapware for sinks and basins. They shall only be connected downstream of the obturator of the tapware. The tapware shall comply with EN 200, EN 817, EN 1111, EN 1286 or EN 1287. Hoses intended to connect sanitary tapware to the water supplies are not covered by this standard.

Document History

August 1, 2010
Wood flooring - Determination of bending strength under static load - Test methods
This European Standard specifies: the dimensional, mechanical and hydraulic characteristics with which the hose for extractable outlets shall comply; the procedures for testing these characteristics....
NEN-EN 1533
October 1, 2008
Wood and parquet flooring - Determination of bending strength under static load - Test methods
This European Standard specifies: the dimensional, mechanical and hydraulic characteristics with which the hose for extractable outlets shall comply; the procedures for testing these characteristics....
March 1, 2000
Wood and parquet flooring - Determination of bending properties - Test methods
Specifies two methods of determining the bending properties of wood and parquet flooring: a method with a static line load and a method with a static point load.
August 1, 1994
Wood flooring (including parquet) and wood panelling - Typical test assembly to determine bending properties
Specifies two methods of determining the bending properties of wood and parquet flooring: a method with a static line load and a method with a static point load.
Advertisement