NEN-EN 16019

Railway applications - Automatic coupler - Performance requirements, specific interface geometry and test method

inactive
Organization: NEN
Publication Date: 1 November 2009
Status: inactive
Page Count: 31
ICS Code (Materials and components for railway engineering): 45.040
scope:

The European standard specifies the requirements for the end coupler for train sets compliant with the technical specification for Interoperability High Speed Rolling stock. It defines the minimum interface requirements in order to allow automatic coupling (mechanical and pneumatical) of two interoperable train sets of different types. The herein specified interfaces of the end coupler enable the rescue of a train set in an event of a breakdown by another interoperable trainset of different type, without the need to use an intermediate coupler adapter, accessories or component.

Document History

April 1, 2014
Railway applications - Automatic coupler - Performance requirements, specific interface geometry and test method
NEN-EN 16019 specifies the requirements for Type 10 automatic couplers for railway applications. It defines the minimum interface requirements in order to allow automatic coupling (mechanical and...
May 1, 2013
Railway applications - Automatic coupler - Performance requirements, specific interface geometry and test method
NEN-EN 16019 specifies the requirements for Type 10 automatic couplers for railway applications. It defines the minimum interface requirements in order to allow automatic coupling (mechanical and...
NEN-EN 16019
November 1, 2009
Railway applications - Automatic coupler - Performance requirements, specific interface geometry and test method
The European standard specifies the requirements for the end coupler for train sets compliant with the technical specification for Interoperability High Speed Rolling stock. It defines the minimum...

References

Advertisement